HEYCO PRODUCTS 10712
- 收藏
- 对比
10712
1084-10712
螺丝和螺母起子 - 刀头、刀片和手柄
--
大陆
立即发货

Heyco® Nylon PCB Supports - Threaded Male - Nylon 6/6
1最小包装量--
10712详情
HEYCO PRODUCTS 10712重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Alternate PN
HSCBS1-M4-10
Unit Weight
0.282192 oz
Factory Pack QuantityFactory Pack Quantity
15000
Manufacturer
Heyco
Brand
Heyco
RoHS
Details
系列
Nylon PCB Supports - Threaded Male
类型
Threaded Male
子类别
Hardware
产品类别
Standoffs, Spacers & Supports
产品
Supports
产品类别
Standoffs & Spacers
10712拓展信息







哦! 它是空的。