HEYCO PRODUCTS 10728
- 收藏
- 对比
10728详情
HEYCO PRODUCTS 10728重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Alternate PN
HSCBS4-04
Unit Weight
0.176370 oz
Factory Pack QuantityFactory Pack Quantity
15000
Manufacturer
Heyco
Brand
Heyco
RoHS
Details
系列
Nylon PCB Supports - Threaded Male
类型
Threaded Male
子类别
Hardware
产品类别
Standoffs, Spacers & Supports
产品
Supports
产品类别
Standoffs & Spacers
10728拓展信息








哦! 它是空的。