HEYCO PRODUCTS 14696
- 收藏
- 对比
14696
1084-14696
标志,铭牌,招贴
--
大陆
立即发货

Heyco®-Tite Brass Locking Plug, Metric Hubs
1最小包装量--
14696详情
HEYCO PRODUCTS 14696重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Factory Pack QuantityFactory Pack Quantity
10
Brand
Heyco
Unit Weight
0.105822 oz
Manufacturer
Heyco
RoHS
Details
系列
Brass Locking Plugs, Metric Hubs
类型
Brass Locking Plugs
子类别
Wire & Cable Management
产品
线夹
产品类别
Cable Glands, Strain Reliefs & Cord Grips
14696拓展信息







哦! 它是空的。