HEYCO PRODUCTS 1957
- 收藏
- 对比
1957详情
HEYCO PRODUCTS 1957重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Unit Weight
0.670205 oz
Factory Pack QuantityFactory Pack Quantity
500
Inside Diameter
19 mm
Manufacturer
Heyco
Brand
Heyco
Tradename
Heyco-Flex
RoHS
Details
系列
Heyco-Flex III Liquid Tight Fittings
类型
Flexible, Liquid Tight
颜色
Black
子类别
Wire & Cable Management
螺纹尺寸
3/4 in NPT
产品类别
Conduit & Tubing
产品
Tubing
产品类别
Spiral Wraps, Sleeves, Tubing & Conduit
1957拓展信息








哦! 它是空的。