HEYCO PRODUCTS 2970
- 收藏
- 对比
2970详情
HEYCO PRODUCTS 2970重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
RoHS
Details
Brand
Heyco
Manufacturer
Heyco
Factory Pack QuantityFactory Pack Quantity
1000
Unit Weight
0.317466 oz
系列
Nylon D-Subminiature Mounting Hole Plugs
类型
D-Sub Mounting Hole Plug
子类别
Wire & Cable Management
产品
Hardware
产品类别
Conduit Fittings & Accessories
2970拓展信息








哦! 它是空的。