HEYCO PRODUCTS 3109
- 收藏
- 对比
3109详情
HEYCO PRODUCTS 3109重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Mounting Hole Diameter mm
25,4
Overall Height (mm)
14.3
Unit Weight
0.352740 oz
Factory Pack QuantityFactory Pack Quantity
1500
Manufacturer
Heyco
Brand
Heyco
RoHS
Details
系列
Thick Panel Snap Bushings
子类别
Wire & Cable Management
产品类别
Bushings
产品类别
Grommets & Bushings
3109拓展信息








哦! 它是空的。