HEYCO PRODUCTS 3824
- 收藏
- 对比
3824
1084-3824
跳线
--
大陆
立即发货

Cable Mounting & Accessories WCDA 1000 GRAY Tension Wire Clips
1最小包装量--
3824详情
HEYCO PRODUCTS 3824重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PDG23F0060E2NN
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
Unit Weight
0.634931 oz
Factory Pack QuantityFactory Pack Quantity
1000
Brand
Heyco
Tradename
HEYClip
RoHS
Details
系列
HEYClip Tension Wire Clips - Vinyl U Style
类型
Clip
子类别
Wire & Cable Management
额定电流
60 A
产品类别
电缆支架
产品类别
Cable Mounting & Accessories
3824拓展信息







哦! 它是空的。