HEYCO PRODUCTS 4066
- 收藏
- 对比
4066详情
HEYCO PRODUCTS 4066重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
35-896-BU
Manufacturer
GC Electronics
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Unit Weight
0.105822 oz
Factory Pack QuantityFactory Pack Quantity
25
Brand
Heyco
RoHS
Details
系列
Original Series-35 Liquid Tight
类型
液体密封
子类别
Wire & Cable Management
产品类别
线夹
产品
线夹
产品类别
Cable Glands, Strain Reliefs & Cord Grips
4066拓展信息








哦! 它是空的。