HEYCO PRODUCTS 4180
- 收藏
- 对比
4180详情
HEYCO PRODUCTS 4180重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Alternate PN
BMLL 59-19
Unit Weight
0.352740 oz
Factory Pack QuantityFactory Pack Quantity
5000
Mounting Styles
Push-In
Manufacturer
Heyco
Brand
Heyco
RoHS
Details
系列
HEYClip Lockit Loops and Clips
类型
Standoff Twist Tie Mount
子类别
Wire & Cable Management
产品类别
电缆支架
产品类别
Cable Mounting & Accessories
4180拓展信息








哦! 它是空的。