HEYCO PRODUCTS 4354
- 收藏
- 对比
4354
1084-4354
教学套件
--
大陆
立即发货

HEYClean® Brass Liquid Resistant Pressure Equalization Plugs - Maximize Airflow for Extreme Pressure and Moisture Fluctuations
1最小包装量--
4354详情
HEYCO PRODUCTS 4354重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Unit Weight
0.070548 oz
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Heyco
Brand
Heyco
Tradename
HEYClean
RoHS
Details
系列
HEYClean Brass Pressure Equalization and Drain Plugs
类型
Pressure Equalization Plug
颜色
Brass
子类别
Wire & Cable Management
螺纹尺寸
M12
产品类别
孔塞
产品
Plugs
产品类别
Conduit Fittings & Accessories
知识产权评级
IP55
4354拓展信息







哦! 它是空的。