HEYCO PRODUCTS 4358
- 收藏
- 对比
4358
1084-4358
RF 定向耦合器
--
大陆
立即发货

HEYClean® Brass Threaded Drain Plug - For Applications Where Condensation Is Expected**
1最小包装量--
4358详情
HEYCO PRODUCTS 4358重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Unit Weight
0.070548 oz
Factory Pack QuantityFactory Pack Quantity
20
Manufacturer
Heyco
Brand
Heyco
Tradename
HEYClean
系列
HEYClean Brass Pressure Equalization and Drain Plugs
类型
Drain Plug
颜色
Brass
子类别
Wire & Cable Management
螺纹尺寸
M16
产品类别
孔塞
产品
Plugs
产品类别
Conduit Fittings & Accessories
知识产权评级
IP4X
4358拓展信息







哦! 它是空的。