HEYCO PRODUCTS 4467
- 收藏
- 对比
4467详情
HEYCO PRODUCTS 4467重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Screw/Thread Size
PG36
Unit Weight
0.105822 oz
Factory Pack QuantityFactory Pack Quantity
5
Manufacturer
Heyco
Brand
Heyco
RoHS
Details
颜色
Brass
子类别
Wire & Cable Management
产品类别
Cable Grips
产品
Cable Grips
产品类别
Cable Glands, Strain Reliefs & Cord Grips
4467拓展信息








哦! 它是空的。