HEYCO PRODUCTS 4527
- 收藏
- 对比
4527
1084-4527
保险丝座
--
大陆
立即发货

Heyco Straight-Thru Brass Liquid Tight Cordgrip for cable sizes (1.299 - 1.457) with mounting hole 1.968 and M50 x 1,5 Thread size.
1最小包装量--
4527详情
HEYCO PRODUCTS 4527重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Screw/Thread Size
M50
Unit Weight
0.388014 oz
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
Heyco
Brand
Heyco
RoHS
Details
系列
Heyco-TiteBrass Liquid Tight Cordgrips
子类别
Wire & Cable Management
产品
线夹
产品类别
Cable Glands, Strain Reliefs & Cord Grips
4527拓展信息







哦! 它是空的。