HEYCO PRODUCTS 4552
- 收藏
- 对比
4552详情
HEYCO PRODUCTS 4552重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Screw/Thread Size
PG36
Unit Weight
0.388014 oz
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
Heyco
Brand
Heyco
RoHS
Details
系列
Heyco-TiteBrass Liquid Tight Cordgrips
子类别
Wire & Cable Management
产品
线夹
产品类别
Cable Glands, Strain Reliefs & Cord Grips
4552拓展信息








哦! 它是空的。