HEYCO PRODUCTS 4560
- 收藏
- 对比
4560详情
HEYCO PRODUCTS 4560重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Screw/Thread Size
NPT 1/8 in
Unit Weight
0.070548 oz
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
Heyco
Brand
Heyco
RoHS
Details
系列
Heyco-TiteBrassLiquid Tight Cordgrips
颜色
Brass
子类别
Wire & Cable Management
产品
线夹
产品类别
Cable Glands, Strain Reliefs & Cord Grips
4560拓展信息








哦! 它是空的。