HEYCO PRODUCTS 4603
- 收藏
- 对比
4603详情
HEYCO PRODUCTS 4603重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Screw/Thread Size
M12
Unit Weight
0.035274 oz
Factory Pack QuantityFactory Pack Quantity
1000
Manufacturer
Heyco
Brand
Heyco
RoHS
Details
子类别
Wire & Cable Management
产品类别
电缆支架
产品类别
Cable Mounting & Accessories
4603拓展信息








哦! 它是空的。