HEYCO PRODUCTS G2241
- 收藏
- 对比
G2241
1084-G2241
缓冲器,支脚,焊盘,握把
--
大陆
立即发货

Heyco® Screw-In Rubber Pocket Bumpers - Black - With Steel Washer -Type RR - Standard material SBR (Styrene Butadiene Rubber) - 60-70 durometer.
1最小包装量--
G2241详情
HEYCO PRODUCTS G2241重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Unit Weight
0.634931 oz
Factory Pack QuantityFactory Pack Quantity
1000
Manufacturer
Heyco
Brand
Heyco
RoHS
Details
系列
Screw-In Rubber Pocket Bumpers
类型
通孔
子类别
Hardware
产品类别
安装硬件
产品
Bumpers
产品类别
安装硬件
G2241拓展信息







哦! 它是空的。