HEYCO PRODUCTS M3210GP
- 收藏
- 对比
M3210GP
1084-M3210GP
电缆组件
--
大陆
立即发货

Heyco® Tite Liquid Tight Cordgrips Multi-Hole with Integral Sealing Ring Sequenced by Conductor Size
1最小包装量--
M3210GP详情
HEYCO PRODUCTS M3210GP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
质量
17.690102 kg
RoHS
Compliant
Screw/Thread Size
PG9
Unit Weight
0.634931 oz
Factory Pack QuantityFactory Pack Quantity
1000
Manufacturer
Heyco
Brand
Heyco
系列
Heyco-Tite Liquid Tight Cordgrips
子类别
Wire & Cable Management
产品类别
线夹
产品
线夹
产品类别
Cable Glands, Strain Reliefs & Cord Grips
M3210GP拓展信息







哦! 它是空的。