HEYCO PRODUCTS M3231GAB
- 收藏
- 对比
M3231GAB
1084-M3231GAB
电缆组件
--
大陆
立即发货

Heyco® Tite Liquid Tight Cordgrips Multi-Hole with Integral Sealing Ring Sequenced by Conductor Size
1最小包装量--
M3231GAB详情
HEYCO PRODUCTS M3231GAB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Screw/Thread Size
NPT 1/2 in
Unit Weight
0.529109 oz
Factory Pack QuantityFactory Pack Quantity
500
Manufacturer
Heyco
Brand
Heyco
RoHS
Details
系列
Heyco-Tite Liquid Tight Cordgrips
包装
Bulk
子类别
Wire & Cable Management
产品类别
Cable Grips
产品
Cable Grips
产品类别
Cable Glands, Strain Reliefs & Cord Grips
M3231GAB拓展信息







哦! 它是空的。