HEYCO PRODUCTS M5908
- 收藏
- 对比
M5908
1084-M5908
配件
--
大陆
立即发货

DISCONTINUED. HEYBrid™ Brass/Nylon Liquid Tight Cordgrips
1最小包装量--
M5908详情
HEYCO PRODUCTS M5908重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
不锈钢
Manufacturer
Gems Sensors & Controls
Seal
有
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
触点类型
SPST
额定电流
5 A @ 125 VAC, 250 VAC
压力范围
250-750 psi
M5908拓展信息
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS







哦! 它是空的。