HEYCO PRODUCTS M6016
- 收藏
- 对比
M6016
1084-M6016
电缆和电线夹具
--
大陆
立即发货

HEYbrid™ Stainless Steel Liquid Tight Cordgrips
1最小包装量--
M6016详情
HEYCO PRODUCTS M6016重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
EXXELIA USA (DEARBORN)
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Screw/Thread Size
NPT 1-1/4 in
Unit Weight
0.423288 oz
Factory Pack QuantityFactory Pack Quantity
5
Brand
Heyco
Tradename
HEYBrid
RoHS
Details
系列
HEYbrid Stainless Steel Liquid Tight Cordgrips
电容量
0.0560211µF
子类别
Wire & Cable Management
电压
250
产品
线夹
产品类别
Cable Glands, Strain Reliefs & Cord Grips
M6016拓展信息







哦! 它是空的。