HEYCO PRODUCTS SRS4-3-01
- 收藏
- 对比
SRS4-3-01
1084-SRS4-3-01
电路板支座
--
大陆
立即发货

SRS4-3-01 datasheet pdf and Board Supports product details from HEYCO PRODUCTS stock available at utmel
1最小包装量--
SRS4-3-01详情
HEYCO PRODUCTS SRS4-3-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-50 - 80
Material core insulation
Other
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-40 - 80
Outer diameter approx.
9.3
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Numbers
Min. permitted bending radius, moving application with forced guidance
139.5
Nominal cross section conductor
2.5
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
139.5
Min. permitted bending radius, stationary application/permanent installation
37.2
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
SRS4-3-01拓展信息
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS







哦! 它是空的。