339-0003-2-40详情
Hirose 339-0003-2-40重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
SMT
Manufacturer part #
XF3M-5115-1B-R100
Packaging type
Bag
Content
1pc(s)
Case material
LCP, V0 according UL 94
Total number of pins
51
CS
0.5mm
Factory colour
Ecru
系列
XF3M
类型
XF3M-5115-1B-R100
特征
+ locking mechanism
339-0003-2-40拓展信息
Hirose
Hirose
Hirose
Hirose
Hirose
Hirose
Hirose
Hirose
Hirose
Hirose








哦! 它是空的。