602839详情
Hirose 602839重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Pins
8P8C
Specification
CAT 5e
Connector standard
RJ45
Factory colour
Beige
Content
40pc(s)
Connector type
Plug, straight
类型
TM 11
0个相似型号
602839拓展信息
TM11R-5LF-3232(50)
Hirose Electric Co Ltd
TM3RA-88(58)
Hirose Electric Co Ltd
TM11R-5C-66(50)
Hirose Electric Co Ltd
TM21R-5C-88-LP(50)
Hirose Electric Co Ltd
TM5RLF-88(50)
Hirose Electric Co Ltd
TM21R-3C-88(51)
Hirose Electric Co Ltd
TM5RJ3-64(50)
Hirose Electric Co Ltd
TM5RJ2-66(50)
Hirose Electric Co Ltd
TM5RJ-88(50)
Hirose Electric Co Ltd
TM2REA-2408(50)
Hirose Electric Co Ltd









哦! 它是空的。