A3A-8DA-2SV(70)详情
Hirose A3A-8DA-2SV(70)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Continuous Drain Current
6.2(A)
Drain-Source On-Volt
60(V)
Operating Temperature Classification
Military
Package Type
SOIC
Operating Temp Range
-55C to 150C
Gate-Source Voltage (Max)
±20(V)
Output Power (Max)
Not Required W
Channel Mode
Enhancement
Number of Elements
1
Frequency(Max)
Not Required MHz
Rad Hardened
无
Mounting
表面贴装
类型
功率MOSFET
引脚数量
8
极性
P
功率耗散
3.1(W)
噪声图
Not Required dB
功率增益
Not Required dB
A3A-8DA-2SV(70)拓展信息








哦! 它是空的。