DF11E-12DP-2DSA(10)详情
Hirose DF11E-12DP-2DSA(10)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Phoenix Contact
Product Status
Obsolete
For Use With/Related Products
Multiple Manufacturer, Multiple Product
操作温度
-20°C ~ 60°C
系列
-
类型
Touchscreen
电压 - 供电
24VDC
入口保护
IP20/IP65 - Dust Tight, Oil and Water Resistant
显示类型
Color
外箱颜色
Black
尺寸-显示
10.4
特征
Expansion Interface, Memory Card Interface
DF11E-12DP-2DSA(10)拓展信息
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd








哦! 它是空的。