DF11Z-16DS-2V(52)详情
Hirose DF11Z-16DS-2V(52)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
RoHS
Compliant
Rohs Code
有
Manufacturer Part Number
DF11Z-16DS-2V(52)
Manufacturer
Hirose Electric Co Ltd
Part Life Cycle Code
Obsolete
Ihs Manufacturer
HIROSE ELECTRIC CO LTD
Risk Rank
5.76
Manufacturer Series
DF11Z
终端
Solder
ECCN 代码
EAR99
连接器类型
Circular
性别
Receptacle
HTS代码
8536.69.40.40
接头数量
21
达到SVHC
有
DF11Z-16DS-2V(52)拓展信息
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd








哦! 它是空的。