DF14A-10P-1.25H(90)详情
Hirose DF14A-10P-1.25H(90)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Socket
Manufacturer Part Number
TDR6B23-SSAC
Approvals
CE, CSA, UL
Manufacturer
SSAC
Timing Range
1
Package
Bulk
厂商
Hirose Electric Co Ltd
Product Status
Obsolete
系列
*
终端
8 Pin
线圈电压
230 VAC
操作方式
重复循环
触点
DPDT
DF14A-10P-1.25H(90)拓展信息
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd








哦! 它是空的。