DF40B(2.0)-20DS-0.4V(61)详情
Hirose DF40B(2.0)-20DS-0.4V(61)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
3
本体材质
Aluminum
Manufacturer
Turck
Approvals
UR
Manufacturer Part Number
U2360
Voltage, Rating
250 VAC/300 VDC
Package
Bulk
厂商
Hirose Electric Co Ltd
Product Status
Obsolete
系列
-
知识产权评级
IP67
DF40B(2.0)-20DS-0.4V(61)拓展信息
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd








哦! 它是空的。