DF40C-80DS-0.4V(55)详情
Hirose DF40C-80DS-0.4V(55)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
镀镍黄铜
Maximum Cable Diameter (mm)
19.99 mm
Minimum Cable Diameter (mm)
11.99 mm
Angle
Straight
Manufacturer Part Number
MCG-29R
Cable Style
Round
Manufacturer
Mencom
Grip Type
Bushing Grip
Package
Bulk
厂商
Hirose Electric Co Ltd
Product Status
Obsolete
系列
-
组成
Metallic
知识产权评级
IP68
DF40C-80DS-0.4V(55)拓展信息
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd








哦! 它是空的。