DF63A-1618SCFA详情
Hirose DF63A-1618SCFA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
4000
Part # Aliases
680-0646-0-00
Package
Tape & Reel (TR)
厂商
Hirose Electric Co Ltd
Product Status
活跃
系列
DF63
包装
Reel
类型
Stamped
触点表面处理
Gold
线规
16-18 AWG
触点终端
Crimp
销钉或插座
Socket
触点表面处理厚度
-
DF63A-1618SCFA拓展信息
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd








哦! 它是空的。