FDBD-25PF(06)详情
Hirose FDBD-25PF(06)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-60 - 400
Colour outer sheath
Grey
Outer diameter approx.
10.7
Halogen free according to IEC 60754-2
有
Core identification
Numbers
Nominal cross section conductor
1.5
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
54
Nominal voltage U
500
FDBD-25PF(06)拓展信息








哦! 它是空的。