FDED-9P(55)详情
Hirose FDED-9P(55)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Filtered
Unfiltered
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
211-0444-4-55
Unit Weight
0.180955 oz
Package
Bulk
Base Product Number
FDE
厂商
Hirose Electric Co Ltd
Product Status
活跃
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
FDED-9P(55)
Contact Materials
未说明
Part Life Cycle Code
活跃
Ihs Manufacturer
HIROSE ELECTRIC CO LTD
Risk Rank
2.03
系列
FD*D
包装
Bulk
JESD-609代码
e4
零件状态
活跃
ECCN 代码
EAR99
连接器类型
D 超微型连接器
HTS代码
8536.69.40.30
Reach合规守则
unknown
可靠性
COMMERCIAL
触点表面处理 终端
Gold (Au)
FDED-9P(55)拓展信息
Hirose Electric Co Ltd
Hirose
Hirose
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd








哦! 它是空的。