FM7B-24PS-2.54R详情
Hirose FM7B-24PS-2.54R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyolefin
Conductor surface
Bare
Outer diameter approx.
20.6
Core identification
Colour
Nominal cross section conductor
150
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Core colour
Yellow
Nominal voltage U
750
Conductor category
Class 5 = flexible
FM7B-24PS-2.54R拓展信息








哦! 它是空的。