FX23-20S-0.5SH(21)详情
Hirose FX23-20S-0.5SH(21)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 90
Outer diameter approx.
11.5
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
2.08
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
46
Min. permitted bending radius, stationary application/permanent installation
46
Nominal voltage U
600
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class D = flexible
Factory Pack QuantityFactory Pack Quantity
400
Part # Aliases
573-3401-9-21
Manufacturer
Hirose Electric
Brand
广濑连接器
包装
Reel
子类别
Board to Board & Mezzanine Connectors
产品类别
Board to Board & Mezzanine Connectors
产品类别
Board to Board & Mezzanine Connectors
FX23-20S-0.5SH(21)拓展信息








哦! 它是空的。