FX8-120P-SV(22)详情
Hirose FX8-120P-SV(22)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-60 - 400
Material core insulation
Other
Conductor surface
Tinned
Outer diameter approx.
5
Core identification
Colour
Nominal cross section conductor
6
Nominal voltage U0
500
Low smoke (according to EN 61034-2)
无
Core colour
Grey
Nominal voltage U
500
FX8-120P-SV(22)拓展信息








哦! 它是空的。