GT11X-2/2P-DS详情
Hirose GT11X-2/2P-DS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal cross section conductor
50
Nominal voltage U0
12
Nominal voltage U
20
Contact Finish Mating
未说明
Rohs Code
无
Manufacturer Part Number
GT11X-2/2P-DS
Contact Materials
未说明
Manufacturer
Hirose Electric Co Ltd
Part Life Cycle Code
Obsolete
Ihs Manufacturer
HIROSE ELECTRIC CO LTD
Risk Rank
5.81
Manufacturer Series
GT11
连接器类型
矩形连接器
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
军用标准
NO
达到SVHC
unknown
GT11X-2/2P-DS拓展信息








哦! 它是空的。