GT13SC-1/1PP-DS详情
Hirose GT13SC-1/1PP-DS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Circuit integrity
None
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Permitted cable outer temperature during assembling/handling
5 - 90
Core identification
Colour
Nominal cross section conductor
2.5
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Nominal voltage U
750
Conductor category
Class 5 = flexible
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Contact Finish Mating
未说明
Rohs Code
无
Manufacturer Part Number
GT13SC-1/1PP-DS
Contact Materials
未说明
Manufacturer
Hirose Electric Co Ltd
Part Life Cycle Code
Obsolete
Ihs Manufacturer
HIROSE ELECTRIC CO LTD
Risk Rank
5.8
Manufacturer Series
GT13
ECCN 代码
EAR99
连接器类型
矩形连接器
HTS代码
8536.69.40.30
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
军用标准
NO
达到SVHC
unknown
GT13SC-1/1PP-DS拓展信息








哦! 它是空的。