GT13SC-2/1PP-DS详情
Hirose GT13SC-2/1PP-DS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-25 - 90
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Outer diameter approx.
4.9
Core identification
Colour
Low smoke (according to EN 61034-2)
无
Core colour
Several
Nominal voltage U
24
Conductor category
Class 5 = flexible
Contact Finish Mating
未说明
Rohs Code
无
Manufacturer Part Number
GT13SC-2/1PP-DS
Contact Materials
未说明
Manufacturer
Hirose Electric Co Ltd
Part Life Cycle Code
Obsolete
Ihs Manufacturer
HIROSE ELECTRIC CO LTD
Risk Rank
5.8
Manufacturer Series
GT13
连接器类型
矩形连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
GT13SC-2/1PP-DS拓展信息








哦! 它是空的。