GT13SC-2PP-DS(A)详情
Hirose GT13SC-2PP-DS(A)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-30 - 80
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
12.2
Core identification
Colour
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Core colour
Green/yellow
Nominal voltage U
750
Conductor category
Class 5 = flexible
Contact Finish Mating
TIN
Rohs Code
有
Manufacturer Part Number
GT13SC-2PP-DS(A)
Contact Materials
铜合金
Manufacturer
Hirose Electric Co Ltd
Part Life Cycle Code
Obsolete
Ihs Manufacturer
HIROSE ELECTRIC CO LTD
Risk Rank
5.73
Manufacturer Series
GT13
JESD-609代码
e3
ECCN 代码
EAR99
连接器类型
矩形连接器
HTS代码
8536.69.40.30
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点表面处理 终端
TIN
GT13SC-2PP-DS(A)拓展信息








哦! 它是空的。