GT2622详情
Hirose GT2622重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Conductor category
Class 5 = flexible
Material outer sheath
Polyvinyl chloride (PVC)
Nominal voltage U
500
Min. permitted bending radius, stationary application/permanent installation
49
Min. permitted bending radius, moving application/free movement
92
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Screen over stranding
None
Nominal cross section conductor
0.75
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
12.2
Permitted cable outer temperature during assembling/handling
-15 - 80
Permitted cable outer temperature after assembling without vibration
-40 - 80
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
无
GT2622拓展信息








哦! 它是空的。