GT36-4BD0P-DSAB详情
Hirose GT36-4BD0P-DSAB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
UCSQO-6123-PB-C6002
Approvals
cULus;CSA
Mounting Styles
Door Mount
Manufacturer
IDEC
RoHS
无
Product Status
Obsolete
厂商
Hirose Electric Co Ltd
Base Product Number
GT36-4
Package
Bulk
系列
*
类型
Multi-step Switch
定位的数量
12
电流
10 Amps
极数
6
面板后深度
4.33 Inches
GT36-4BD0P-DSAB拓展信息
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd








哦! 它是空的。