GT5-2022/1.6-2.9SCF详情
Hirose GT5-2022/1.6-2.9SCF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
52
Nominal voltage U
500
Conductor category
Class 5 = flexible
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-60 - 180
Conductor surface
Tinned
Colour outer sheath
Red
Outer diameter approx.
13
Specification material outer sheath
Rubber - silicone rubber (SIR)
Core identification
Numbers
Nominal cross section conductor
1.5
Nominal voltage U0
300
Rohs Code
无
Manufacturer Part Number
GT5-2022/1.6-2.9SCF
Manufacturer
Hirose Electric Co Ltd
Part Life Cycle Code
Obsolete
Ihs Manufacturer
HIROSE ELECTRIC CO LTD
Risk Rank
5.79
Manufacturer Series
GT5
连接器类型
矩形连接器
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
军用标准
NO
达到SVHC
unknown
GT5-2022/1.6-2.9SCF拓展信息








哦! 它是空的。