GT5-2PP-HU(35)
GT5-2PP-HU(35)

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Hirose GT5-2PP-HU(35)

  • 收藏
  • 对比

型号

GT5-2PP-HU(35)

品牌

Hirose

utmel 编号

1092-GT5-2PP-HU(35)

商品类别

同轴连接器(射频)

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

CONN HOUSING FOR M TERMINAL

起订量

1最小包装量--

添加到询价列表
GT5-2PP-HU(35)
GT5-2PP-HU(35) Hirose CONN HOUSING FOR M TERMINAL

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

GT5-2PP-HU(35)详情

Hirose GT5-2PP-HU(35)重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Stranding element

  • Flame retardant

    According to IEC/EN 60332-1-2

  • Permitted cable outer temperature after assembling without vibration

    -40 - 70

  • Material core insulation

    Polyvinyl chloride (PVC)

  • Conductor surface

    Bare

  • Colour outer sheath

    Grey

  • Permitted cable outer temperature during assembling/handling

    -5 - 90

  • Outer diameter approx.

    43

  • Screen over stranding element

    None

  • Halogen free according to IEC 60754-2

  • Core identification

    Numbers

  • Nominal cross section conductor

    70

  • Screen over stranding

    None

  • Low smoke (according to EN 61034-2)

  • Min. permitted bending radius, stationary application/permanent installation

    172

  • Low smoke according to IEC 61034-2

  • Nominal voltage U

    500

  • Material outer sheath

    Polyvinyl chloride (PVC)

  • Conductor category

    Class 5 = flexible

  • Package

    Bulk

  • Base Product Number

    GT5-2P

  • 厂商

    Hirose Electric Co Ltd

  • Product Status

    Obsolete

  • 系列

    -

0个相似型号

GT5-2PP-HU(35)拓展信息

HRM-200-2S-1C(40)
HRM-200-2S-1C(40)

Hirose Electric Co Ltd

BNC-LR-PC-1(40)
BNC-LR-PC-1(40)

Hirose Electric Co Ltd

3C-R(40)
3C-R(40)

Hirose Electric Co Ltd

H2.4-LR-SR2(11)
H2.4-LR-SR2(11)

Hirose Electric Co Ltd

BNC-FBR(41)
BNC-FBR(41)

Hirose Electric Co Ltd

HRM-200-066BPJBN(40)
HRM-200-066BPJBN(40)

Hirose Electric Co Ltd

H2.4-R-SR2(11)
H2.4-R-SR2(11)

Hirose Electric Co Ltd

BNC-J-1.5CR(40)
BNC-J-1.5CR(40)

Hirose Electric Co Ltd

H2.4-LR-SR2
H2.4-LR-SR2

Hirose Electric Co Ltd

BNC-R-PC(40)
BNC-R-PC(40)

Hirose Electric Co Ltd

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z