GT5-2S-HU(B)详情
Hirose GT5-2S-HU(B)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
120087
厂商
Molex
Product Status
活跃
Package Description
ROHS COMPLIANT
Contact Finish Mating
TIN
Rohs Code
有
Manufacturer Part Number
GT5-2S-HU(B)
Contact Materials
BRASS
Manufacturer Series
GT5
Risk Rank
5.72
Ihs Manufacturer
HIROSE ELECTRIC CO LTD
Part Life Cycle Code
Obsolete
Manufacturer
Hirose Electric Co Ltd
系列
*
JESD-609代码
e3
连接器类型
矩形连接器
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
军用标准
NO
触点表面处理 终端
TIN
达到SVHC
unknown
GT5-2S-HU(B)拓展信息








哦! 它是空的。