GT5-30/0.7-1.5PCF详情
Hirose GT5-30/0.7-1.5PCF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-190 - 260
Material core insulation
Polytetrafluoroethylene (PTFE)
Conductor surface
Silver-plated
Outer diameter approx.
1.4
Core identification
Colour
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Core colour
White
Nominal voltage U
600
Rohs Code
无
Manufacturer Part Number
GT5-30/0.7-1.5PCF
Contact Materials
BRASS
Manufacturer
Hirose Electric Co Ltd
Part Life Cycle Code
Obsolete
Ihs Manufacturer
HIROSE ELECTRIC CO LTD
Risk Rank
5.79
Manufacturer Series
GT5
Contact Finish Mating
TIN
JESD-609代码
e3
连接器类型
矩形连接器
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
军用标准
NO
触点表面处理 终端
TIN
达到SVHC
unknown
GT5-30/0.7-1.5PCF拓展信息








哦! 它是空的。