GT5B-1PP-HU(60)详情
Hirose GT5B-1PP-HU(60)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Nominal voltage U
24
Core colour
Blue
Low smoke (according to EN 61034-2)
无
Core identification
Colour
Outer diameter approx.
11.4
Conductor surface
Bare
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-25 - 90
Flame retardant
无
Contact Finish Mating
未说明
Rohs Code
无
Manufacturer Part Number
GT5B-1PP-HU(60)
Contact Materials
未说明
Manufacturer
Hirose Electric Co Ltd
Part Life Cycle Code
Obsolete
Ihs Manufacturer
HIROSE ELECTRIC CO LTD
Risk Rank
5.79
Manufacturer Series
GT5
ECCN 代码
EAR99
连接器类型
矩形连接器
HTS代码
8536.69.40.30
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
军用标准
NO
达到SVHC
unknown
GT5B-1PP-HU(60)拓展信息








哦! 它是空的。