GT8E-3P-DS(29)详情
Hirose GT8E-3P-DS(29)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Product Depth (mm)
5(mm)
Operating Temp Range
-40C to 85C
Mounting Styles
表面贴装
Package
Bulk
厂商
Hirose Electric Co Ltd
Product Status
Obsolete
Usage Level
Industrial grade
包装
Bulk
系列
*
引脚数量
4
筛选水平
Industrial
产品长度(mm)
7(mm)
产品高度(mm)
0.9(mm)
GT8E-3P-DS(29)拓展信息
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd








哦! 它是空的。