HDD-C(50)详情
Hirose HDD-C(50)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
STEEL
安装选项2
SCREW
Package
Bulk
厂商
施耐德电气
Product Status
Obsolete
Unit Weight
0.324520 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
211-0006-7-50
Manufacturer
Hirose Electric
Brand
广濑连接器
RoHS
Details
Filtered
-
Base Product Number
HDD-C
Package Description
ROHS COMPLIANT
Rohs Code
有
Manufacturer Part Number
HDD-C(50)
Part Life Cycle Code
活跃
Ihs Manufacturer
HIROSE ELECTRIC CO LTD
Risk Rank
2.28
系列
-
包装
Bulk
零件状态
活跃
子类别
D-Sub Connectors
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
D-Sub Tools & Hardware
装配项目名称
夹紧件
产品类别
D-Sub Tools & Hardware
HDD-C(50)拓展信息
Hirose Electric Co Ltd
Hirose
Hirose
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd








哦! 它是空的。