HIF3M-40CV(72)详情
Hirose HIF3M-40CV(72)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
Bag
厂商
Hirose Electric Co Ltd
Product Status
Obsolete
系列
*
HIF3M-40CV(72)拓展信息
Hirose
Hirose
Hirose
Hirose
Hirose
Hirose
Hirose
Hirose
Hirose
Hirose








哦! 它是空的。